208101-4 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers208101-4
Description
Body Features Primary Product Material : Zinc
Dimensions Product Height : 6.98 MM [.275 INCH ] Product Length : 13.4 MM [.53 INCH ] Product Width : 6.6 MM [.26 INCH ]
Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : M3 x 0.5-6H
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Zinc
Dimensions Product Height : 6.98 MM [.275 INCH ] Product Length : 13.4 MM [.53 INCH ] Product Width : 6.6 MM [.26 INCH ]
Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : M3 x 0.5-6H
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Body Features Primary Product Material : Zinc
Dimensions Product Height : 6.98 MM [.275 INCH ] Product Length : 13.4 MM [.53 INCH ] Product Width : 6.6 MM [.26 INCH ]
Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : M3 x 0.5-6H
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Body Features
Primary Product Material : Zinc
Dimensions
Product Height : 6.98 MM [.275 INCH ]
Product Length : 13.4 MM [.53 INCH ]
Product Width : 6.6 MM [.26 INCH ]
Mechanical Attachment
Panel Attachment Style : Front Mount
Thread Size : M3 x 0.5-6H
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Connector Hardware Accessory Type : Latching Block
Hardware Accessory Function : Latching, Locking & Retention