TE Connectivity Connector Hardware, Mounts, Locks & Retainers 208101-3

Description
Body Features Primary Product Material : Zinc Dimensions Product Height : 6.98 MM  [.275 INCH ] Product Length : 10.1 MM  [.4 INCH ] Product Width : 6.6 MM  [.26 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Dimensions Product Height : 6.98 MM  [.275 INCH ] Product Length : 10.1 MM  [.4 INCH ] Product Width : 6.6 MM  [.26 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 208101-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
208101-3
Connector Hardware, Mounts, Locks & Retainers 208101-3
Body Features Primary Product Material : Zinc Dimensions Product Height : 6.98 MM  [.275 INCH ] Product Length : 10.1 MM  [.4 INCH ] Product Width : 6.6 MM  [.26 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Zinc

Dimensions


  • Product Height : 6.98 MM  [.275 INCH ]
  • Product Length : 10.1 MM  [.4 INCH ]
  • Product Width : 6.6 MM  [.26 INCH ]
  • Thread Length : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Panel Attachment Style : Front Mount
  • Thread Size : M3 x 0.5-6H

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Latching Block
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 208101-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
208101-3
D-Sub Connectors 208101-3
HDP LATCHING BLOCK

HDP LATCHING BLOCK

Buy Now
D-Sub, D-Shaped Connector Accessories - 208101-3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
208101-3-ND
D-Sub, D-Shaped Connector Accessories 208101-3-ND
Connector Latch Block For AMPLIMITE Series

Connector Latch Block For AMPLIMITE Series

Buy Now Datasheet
Hdp Latching Block Rohs Compliant Amp - Te Connectivity - 12H5473 - Newark, An Avnet Company
Chicago, IL, United States
Hdp Latching Block Rohs Compliant Amp - Te Connectivity
12H5473
Hdp Latching Block Rohs Compliant Amp - Te Connectivity 12H5473
HDP LATCHING BLOCK ROHS COMPLIANT: YES

HDP LATCHING BLOCK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208101-3 208101-3 208101-3-ND 12H5473
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Accessories Hdp Latching Block Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products