TE Connectivity Connector Hardware, Mounts, Locks & Retainers 208101-2

Description
Body Features Primary Product Material : Zinc Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 208101-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
208101-2
Connector Hardware, Mounts, Locks & Retainers 208101-2
Body Features Primary Product Material : Zinc Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Zinc

Mechanical Attachment


  • Panel Attachment Style : Front Mount
  • Thread Size : M3 x 0.5-6H

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Latching Block
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Accessories - A144903-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A144903-ND
D-Sub, D-Shaped Connector Accessories A144903-ND
Connector Latch Block For AMPLIMITE Series

Connector Latch Block For AMPLIMITE Series

Buy Now Datasheet
D-Sub Connectors - 208101-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
208101-2
D-Sub Connectors 208101-2
LATCH BLOCK SZ 1-4 (BULK PAK)

LATCH BLOCK SZ 1-4 (BULK PAK)

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
208101-2
D-Sub Connectors 208101-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Accessories - 208101-2 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Accessories
208101-2
D-Sub, D-Shaped Connector Accessories 208101-2
CONN LATCHBLK FRONT DB9-37 1=2PC

CONN LATCHBLK FRONT DB9-37 1=2PC

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208101-2 A144903-ND 208101-2 208101-2
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories D-Sub Connectors D-Sub, D-Shaped Connector Accessories
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1218896-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 10.0 amps
View Details
Connector Backshells - 1-2308345-2 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers
Box Mount D-Sub Connectors - 1-212059-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 32.0 amps
Contact Size (AWG) 8 AWG
View Details