TE Connectivity Connector Hardware, Mounts, Locks & Retainers 208101-1

Description
Body Features Primary Product Material : Zinc Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 208101-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
208101-1
Connector Hardware, Mounts, Locks & Retainers 208101-1
Body Features Primary Product Material : Zinc Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Zinc

Mechanical Attachment


  • Panel Attachment Style : Front Mount
  • Thread Size : M3 x 0.5-6H

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Latching Block
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Accessories - A23447-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A23447-ND
D-Sub, D-Shaped Connector Accessories A23447-ND
Connector Latch Block For AMPLIMITE Series

Connector Latch Block For AMPLIMITE Series

Buy Now Datasheet
D-Sub Connectors - 208101-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
208101-1
D-Sub Connectors 208101-1
LATCH BLOCK (SZ 1-4)

LATCH BLOCK (SZ 1-4)

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
208101-1
D-Sub Connectors 208101-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Accessories - 208101-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Accessories
208101-1
D-Sub, D-Shaped Connector Accessories 208101-1
CONN LATCHBLOCK FRONT DB9-37 2PC

CONN LATCHBLOCK FRONT DB9-37 2PC

Supplier's Site Datasheet
Latch Block (Sz 1-4) Amp - Te Connectivity - 41AJ6065 - Newark, An Avnet Company
Chicago, IL, United States
Latch Block (Sz 1-4) Amp - Te Connectivity
41AJ6065
Latch Block (Sz 1-4) Amp - Te Connectivity 41AJ6065
LATCH BLOCK (SZ 1-4)

LATCH BLOCK (SZ 1-4)

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208101-1 A23447-ND 208101-1 208101-1 41AJ6065
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories D-Sub Connectors D-Sub, D-Shaped Connector Accessories Latch Block (Sz 1-4) Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - A125394-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
D-Sub Connectors - 1-1532244-4 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Shaped Connectors - 1-2157481-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
5 suppliers