TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 208100-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:19Position s; Pitch Spacing:5.08mm; For Use With:Metrimate In-Line Connectors; Body Material:Thermoplast ic; Colour:Red RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:19Position s; Pitch Spacing:5.08mm; For Use With:Metrimate In-Line Connectors; Body Material:Thermoplast ic; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 52F4816 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
52F4816
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 52F4816
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:19Position s; Pitch Spacing:5.08mm; For Use With:Metrimate In-Line Connectors; Body Material:Thermoplast ic; Colour:Red RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:19Positions; Pitch Spacing:5.08mm; For Use With:Metrimate In-Line Connectors; Body Material:Thermoplastic; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52F4816
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Material Plastic / Polymer; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details