Body Features Primary Product Color : Black
Configuration Features Number of Columns : 9 Number of Positions : 36 Number of Rows : 4
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Matrix Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Pin
Dimensions Row-to-Row Spacing : 5 MM [.197 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600
Housing Features Centerline (Pitch) : 5 MM [.19 INCH ]
Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab
Operation/Applicatio
n Circuit Application : Power Shielded : No
Packaging Features Packaging Method : Carton Packaging Quantity : 52
Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Bus Bar Sealable : No
Usage Conditions Operating Temperature Range : -55 - 130 DEGC [-67 - 266 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Columns : 9
- Number of Positions : 36
- Number of Rows : 4
Contact Features
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Layout : Matrix
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Retention Within Housing : With
- Contact Type : Pin
Dimensions
- Row-to-Row Spacing : 5 MM [.197 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 600
Housing Features
- Centerline (Pitch) : 5 MM [.19 INCH ]
Mechanical Attachment
- Connector Mounting Type : Bus Bar Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Locking Tab
Operation/Application
- Circuit Application : Power
- Shielded : No
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 52
Product Type Features
- Connector & Contact Terminates To : Bus Bar
- Connector & Housing Type : Plug
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Bus Bar
- Sealable : No
Usage Conditions
- Operating Temperature Range : -55 - 130 DEGC [-67 - 266 DEGF ]