TE Connectivity Connector Hardware, Mounts, Locks & Retainers 208018-1

Description
Body Features Primary Product Material : Stainless Steel Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Polarizing Post Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Polarizing Post Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 208018-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
208018-1
Connector Hardware, Mounts, Locks & Retainers 208018-1
Body Features Primary Product Material : Stainless Steel Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Polarizing Post Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Polarizing Post
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
ARINC Connector - 208018-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
208018-1
ARINC Connector 208018-1
POLARIZATION POST

POLARIZATION POST

Buy Now
Swedesboro, NJ, United States
ARINC Connector
208018-1
ARINC Connector 208018-1
ARINC

ARINC

Buy Now
Polarization Post Rohs Compliant Amp - Te Connectivity - 12H5462 - Newark, An Avnet Company
Chicago, IL, United States
Polarization Post Rohs Compliant Amp - Te Connectivity
12H5462
Polarization Post Rohs Compliant Amp - Te Connectivity 12H5462
POLARIZATION POST ROHS COMPLIANT: YES

POLARIZATION POST ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208018-1 208018-1 12H5462
Product Name Connector Hardware, Mounts, Locks & Retainers ARINC Connector Polarization Post Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products