TE Connectivity PCB D-Sub Connectors 208008-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 208008-1 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
208008-1
PCB D-Sub Connectors 208008-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Polyester

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 3
  • Connector System : Board-to-Board
  • Shell Material Configuration : All Plastic

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 208008-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
208008-1
D-Sub Connectors 208008-1
25 PLUG SP/AP STD

25 PLUG SP/AP STD

Buy Now
D-Sub Connector Assemblies - A23221-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A23221-ND
D-Sub Connector Assemblies A23221-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity - 66F3058 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity
66F3058
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity 66F3058
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Plastic Body RoHS Compliant: No

D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Plastic Body RoHS Compliant: No

Supplier's Site
208008-1 Rohs Compliant Amp - Te Connectivity - 98AC4990 - Newark, An Avnet Company
Chicago, IL, United States
208008-1 Rohs Compliant Amp - Te Connectivity
98AC4990
208008-1 Rohs Compliant Amp - Te Connectivity 98AC4990
208008-1 ROHS COMPLIANT: NO

208008-1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 208008-1 208008-1 A23221-ND 66F3058 98AC4990
Product Name PCB D-Sub Connectors D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amp - Te Connectivity 208008-1 Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector; D-Sub Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data