TE Connectivity Cable Gland (Clamp); For Use With Amp Te Connectivity 207908-4

Description
Cable Gland (Clamp); For Use With:HD20; Connector Shell Size:-; Cable Exit Angle:-; Connector Body Material:-; Product Range:-; Enclosure Material:Plastic; No. of Positions:15; Outer Diameter:0.320 in"; Size:1.078 x 1.700 in RoHS Compliant: No
Datasheet
Description
Cable Gland (Clamp); For Use With:HD20; Connector Shell Size:-; Cable Exit Angle:-; Connector Body Material:-; Product Range:-; Enclosure Material:Plastic; No. of Positions:15; Outer Diameter:0.320 in"; Size:1.078 x 1.700 in RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp); For Use With Amp Te Connectivity - 90F5524 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp); For Use With Amp Te Connectivity
90F5524
Cable Gland (Clamp); For Use With Amp Te Connectivity 90F5524
Cable Gland (Clamp); For Use With:HD20; Connector Shell Size:-; Cable Exit Angle:-; Connector Body Material:-; Product Range:-; Enclosure Material:Plastic; No. of Positions:15; Outer Diameter:0.320 in"; Size:1.078 x 1.700 in RoHS Compliant: No

Cable Gland (Clamp); For Use With:HD20; Connector Shell Size:-; Cable Exit Angle:-; Connector Body Material:-; Product Range:-; Enclosure Material:Plastic; No. of Positions:15; Outer Diameter:0.320 in"; Size:1.078 x 1.700 in RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F5524
Product Name Cable Gland (Clamp); For Use With Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Needle Roller Bearing Inner Ring - IR100x110x30 - AST Bearings LLC
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details