Socket Contact Gold Crimp 16-18 AWG Machined
Contact SKT 16 Size Crimp ST Cable Mount Bag Product overview: 207896-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-207896-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1030208-207896-1
Category: Connectors, Interconnects>Contac
Series: Multimate II
Type: Machined
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 16-18 AWG
Contact Termination: Crimp
Contact Material: Copper Alloy
Pin or Socket: Socket
Standard Package: 1,000
Alternative Parts (Cross-Reference): 66504-9; 39-00-0039; 66105-4; 66101-4; 43030-0003; 43030-0007;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -207896-1-CSI,-20789
Base Product Number: 207896
CONTACT SOC. ASSY.
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:Type II Series Connectors RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 207896-1 | 207896-1-ND | 332-207896-1 | 1030208-207896-1 | 207896-1 | 34C4863 |
| Product Name | Contacts | Multi Purpose | Electronic Connector | Connectors, Interconnects - Contacts - Multi Purpose | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 16 to 18 AWG | ? to 16 AWG |