TE Connectivity D-Shaped Connectors 207752-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 207752-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
207752-3
D-Shaped Connectors 207752-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Options : Order Separately

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : All Plastic

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A23471-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A23471-ND
D-Sub, D-Shaped Connector Housings A23471-ND
Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
439-207752-3
Through-Hole Electronic Connector 439-207752-3
9 Pos D-Sub Connector, Female, Straight, Through Hole Product overview: 207752-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-207752-3 can be used for catalog matching and distributor lookup.

9 Pos D-Sub Connector, Female, Straight, Through Hole Product overview: 207752-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-207752-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - 207752-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
207752-3
Connectors I/O 207752-3
9 CONTACT HSG

9 CONTACT HSG

Buy Now
D-Sub Connectors - 207752-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
207752-3
D-Sub Connectors 207752-3
9 CONTACT HSG

9 CONTACT HSG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
207752-3
D-Sub Connectors 207752-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Receptacle; 1; Black; Plastic; Steel; UL 94 VO; RoHS Compliant - 70082789 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 1; Black; Plastic; Steel; UL 94 VO; RoHS Compliant
70082789
Receptacle; 1; Black; Plastic; Steel; UL 94 VO; RoHS Compliant 70082789
Standard Cable Receptacle Connector, Thermoplastic Housing Material, HDJ-20 Series Material: Thermoplastic, black. For use with size 20 crimp snap-in contacts.

Standard Cable Receptacle Connector, Thermoplastic Housing Material, HDJ-20 Series
Material: Thermoplastic, black.
For use with size 20 crimp snap-in contacts.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207752-3 A23471-ND 439-207752-3 207752-3 207752-3 70082789
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings Through-Hole Electronic Connector Connectors I/O D-Sub Connectors Receptacle; 1; Black; Plastic; Steel; UL 94 VO; RoHS Compliant
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532179-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers
RF Connectors - 1-1337611-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Specs
Connector Type D-Sub Connector
View Details
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details