TE Connectivity D Sub Housing, 9Pos, De, Thermoplastic; No. Of Positions Amp Te Connectivity 207752-3

Description
D SUB HOUSING, 9POS, DE, THERMOPLASTIC; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDJ-20 Series; Gender:Receptacle; Connector Body Material:Thermoplast ic Body; For Use With:AMP TE RoHS Compliant: Yes
Description
D SUB HOUSING, 9POS, DE, THERMOPLASTIC; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDJ-20 Series; Gender:Receptacle; Connector Body Material:Thermoplast ic Body; For Use With:AMP TE RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, 9Pos, De, Thermoplastic; No. Of Positions Amp Te Connectivity - 74AC2636 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, 9Pos, De, Thermoplastic; No. Of Positions Amp Te Connectivity
74AC2636
D Sub Housing, 9Pos, De, Thermoplastic; No. Of Positions Amp Te Connectivity 74AC2636
D SUB HOUSING, 9POS, DE, THERMOPLASTIC; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDJ-20 Series; Gender:Receptacle; Connector Body Material:Thermoplast ic Body; For Use With:AMP TE RoHS Compliant: Yes

D SUB HOUSING, 9POS, DE, THERMOPLASTIC; No. of Positions:9Ways; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDJ-20 Series; Gender:Receptacle; Connector Body Material:Thermoplastic Body; For Use With:AMP TE RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC2636
Product Name D Sub Housing, 9Pos, De, Thermoplastic; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details