TE Connectivity D Sub Contact, Pin, Solder; For Use With Amp Te Connectivity 207683-8

Description
D SUB CONTACT, PIN, SOLDER; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Through Hole RoHS Compliant: Yes
Description
D SUB CONTACT, PIN, SOLDER; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, Solder; For Use With Amp Te Connectivity - 12H5421 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, Solder; For Use With Amp Te Connectivity
12H5421
D Sub Contact, Pin, Solder; For Use With Amp Te Connectivity 12H5421
D SUB CONTACT, PIN, SOLDER; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB CONTACT, PIN, SOLDER; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 12H5421
Product Name D Sub Contact, Pin, Solder; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8899 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Pulse Arc / Micro TIG Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details