TE Connectivity Connector Hardware, Mounts, Locks & Retainers 207654-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 207654-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
207654-1
Connector Hardware, Mounts, Locks & Retainers 207654-1
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Backplane Connector Accessories - 207654-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
207654-1-ND
Backplane Connector Accessories 207654-1-ND
Connector Keying Plug For Metrimate Series

Connector Keying Plug For Metrimate Series

Buy Now Datasheet
Connectors Power - 207654-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
207654-1
Connectors Power 207654-1
KEYING PLUG

KEYING PLUG

Buy Now
CONN KEYING PLUG METRIMATE - 792-207654-1 - Utmel Electronic Limited
Hong Kong, China
CONN KEYING PLUG METRIMATE
792-207654-1
CONN KEYING PLUG METRIMATE 792-207654-1
CONN KEYING PLUG METRIMATE

CONN KEYING PLUG METRIMATE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207654-1 207654-1-ND 207654-1 792-207654-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Connectors Power CONN KEYING PLUG METRIMATE
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products