TE Connectivity No. Of Contacts Amp - Te Connectivity 207615-7.

Description
No. of Contacts:16Contacts; Product Range:AMP Metrimate Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:5mm; Gender:Receptacle; Contact Gender:Socket; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
No. of Contacts:16Contacts; Product Range:AMP Metrimate Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:5mm; Gender:Receptacle; Contact Gender:Socket; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 30AC3881 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
30AC3881
No. Of Contacts Amp - Te Connectivity 30AC3881
No. of Contacts:16Contacts; Product Range:AMP Metrimate Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:5mm; Gender:Receptacle; Contact Gender:Socket; Contact Material:Phosphor Bronze RoHS Compliant: Yes

No. of Contacts:16Contacts; Product Range:AMP Metrimate Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:5mm; Gender:Receptacle; Contact Gender:Socket; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3881
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - 1377G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers