"16 Position Header Connector 0.197"" (5.00mm) Through Hole Tin"
SKT HDR ASSY,16P,MMATE LF
SKT HDR ASSY,16P,MMATE LF
CONN HDR 16POS 0.197 TIN PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33324-ND | 52K3513 | 207615-6 |
| Product Name | Headers, Receptacles, Female Sockets | Skt Hdr Assy,16P,mmate Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 7.5 amps | 7.5 amps |