"16 Position Header Connector 0.197"" (5.00mm) Through Hole, Right Angle Gold"
SKT HDR ASSY,16 P,MMATE LF
CONN HDR 16P 0.197 GOLD PCB R/A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 207614-7-ND | 17R8855 | 207614-7 |
| Product Name | Headers, Receptacles, Female Sockets | Skt Hdr Assy,16 P,mmate Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 7.5 amps | 7.5 amps |