"10 Position Header Connector 0.197"" (5.00mm) Through Hole Gold"
CONN HDR 10POS 0.197 GOLD PCB
SKT HDR ASSY,10P,MMATE LF ROHS COMPLIANT: YES
SKT HDR ASSY,10P,MMATE LF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33323-ND | 207613-7 | 52K3512 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Skt Hdr Assy,10P,mmate Lf Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 7.5 amps | 7.5 amps |