"6 Position Header Connector 0.197"" (5.00mm) Through Hole, Right Angle Tin-Lead"
CONN HDR 6P 0.197 TIN PCB RA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A115044-ND | 207610-1 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Voltage Rating | 600 volts | 600 volts |
| Current Rating | 7.5 amps | 7.5 amps |