"3 Position Header Connector 0.197"" (5.00mm) Through Hole Tin"
CONN HEADER SOCKT 3POS VERT TIN
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A33318-ND | 792-207609-6 |
| Product Name | Headers, Receptacles, Female Sockets | CONN HEADER SOCKT 3POS VERT TIN |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 600 volts |