TE Connectivity Rack & Panel Connectors 207596-9

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 32C2 Contact Type : Pin, Socket Contact Type (Module A) : Pin Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Center Male Jackscrew Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes
Request a Quote
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 32C2 Contact Type : Pin, Socket Contact Type (Module A) : Pin Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Center Male Jackscrew Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 207596-9 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
207596-9
Rack & Panel Connectors 207596-9
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 32C2 Contact Type : Pin, Socket Contact Type (Module A) : Pin Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Center Male Jackscrew Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Inserts : 2

Contact Features


  • Contact Arrangement Code (Module A) : 106
  • Contact Arrangement Code (Module B) : 32C2
  • Contact Type : Pin, Socket
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Socket

Mechanical Attachment


  • Connector Hardware Type : Center Male Jackscrew
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 200

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Sealable : Yes
Buy Now
ARINC Connector - 207596-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
207596-9
ARINC Connector 207596-9
CONNECTOR, RME2P

CONNECTOR, RME2P

Buy Now
Swedesboro, NJ, United States
ARINC Connector
207596-9
ARINC Connector 207596-9
ARINC

ARINC

Buy Now
Connector, Rme2P Amp - Te Connectivity - 87AJ9862 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rme2P Amp - Te Connectivity
87AJ9862
Connector, Rme2P Amp - Te Connectivity 87AJ9862
CONNECTOR, RME2P

CONNECTOR, RME2P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207596-9 207596-9 87AJ9862
Product Name Rack & Panel Connectors ARINC Connector Connector, Rme2P Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products