TE Connectivity Rack & Panel Connectors 207596-1

Description
Body Features Connector & Keying Code : 1 Shell Finish : Cadmium Shell Plating Material : Aluminum Alloy Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 67 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Pin Mechanical Attachment Connector Hardware Type : Center Male Jackscrew Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Cadmium Shell Plating Material : Aluminum Alloy Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 67 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Pin Mechanical Attachment Connector Hardware Type : Center Male Jackscrew Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 207596-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
207596-1
Rack & Panel Connectors 207596-1
Body Features Connector & Keying Code : 1 Shell Finish : Cadmium Shell Plating Material : Aluminum Alloy Configuration Features Number of Inserts : 2 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 67 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Pin Mechanical Attachment Connector Hardware Type : Center Male Jackscrew Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 200 Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Cadmium
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Number of Inserts : 2

Contact Features


  • Contact Arrangement Code (Module A) : 106
  • Contact Arrangement Code (Module B) : 67
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Pin

Mechanical Attachment


  • Connector Hardware Type : Center Male Jackscrew
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 200

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Sealable : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 207596-1
Product Name Rack & Panel Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details