TE Connectivity Rack & Panel Connectors 207595-9

Description
Body Features Shell Finish : Cadmium Shell Plating Material : Aluminum Alloy Configuration Features Keying Code : 4 Number of Inserts : 2 Number of Positions : 106 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 32C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Pin Signal Contacts : Without Mechanical Attachment Connector Mounting Type : Panel Mount Hardware Type : Center Female Jackscrew Panel Mount Feature Type : Flange with Mounting Holes Screw & Hole Thread Size : 10-24 Double Lead Thread, Self-Locking Other Comment : Coaxial contacts must be ordered separately Custom Order Code : 250 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : Yes Shell Mounting Modification : 50
Request a Quote
Description
Body Features Shell Finish : Cadmium Shell Plating Material : Aluminum Alloy Configuration Features Keying Code : 4 Number of Inserts : 2 Number of Positions : 106 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 32C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Pin Signal Contacts : Without Mechanical Attachment Connector Mounting Type : Panel Mount Hardware Type : Center Female Jackscrew Panel Mount Feature Type : Flange with Mounting Holes Screw & Hole Thread Size : 10-24 Double Lead Thread, Self-Locking Other Comment : Coaxial contacts must be ordered separately Custom Order Code : 250 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : Yes Shell Mounting Modification : 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 207595-9 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
207595-9
Rack & Panel Connectors 207595-9
Body Features Shell Finish : Cadmium Shell Plating Material : Aluminum Alloy Configuration Features Keying Code : 4 Number of Inserts : 2 Number of Positions : 106 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 32C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Pin Signal Contacts : Without Mechanical Attachment Connector Mounting Type : Panel Mount Hardware Type : Center Female Jackscrew Panel Mount Feature Type : Flange with Mounting Holes Screw & Hole Thread Size : 10-24 Double Lead Thread, Self-Locking Other Comment : Coaxial contacts must be ordered separately Custom Order Code : 250 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : Yes Shell Mounting Modification : 50

Body Features


  • Shell Finish : Cadmium
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Keying Code : 4
  • Number of Inserts : 2
  • Number of Positions : 106

Contact Features


  • Contact Arrangement Code (Module A) : 106
  • Contact Arrangement Code (Module B) : 32C2
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Pin
  • Signal Contacts : Without

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Hardware Type : Center Female Jackscrew
  • Panel Mount Feature Type : Flange with Mounting Holes
  • Screw & Hole Thread Size : 10-24 Double Lead Thread, Self-Locking

Other


  • Comment : Coaxial contacts must be ordered separately
  • Custom Order Code : 250

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Sealable : Yes
  • Shell Mounting Modification : 50
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 207595-9
Product Name Rack & Panel Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details