TE Connectivity Rack & Panel Connectors 207595-5

Description
Body Features Connector & Keying Code : 01 Shell Finish : Chromate Conversion Coating Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Number of Positions : 132 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 106 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 250 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : Yes
Request a Quote
Description
Body Features Connector & Keying Code : 01 Shell Finish : Chromate Conversion Coating Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Number of Positions : 132 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 106 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 250 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 207595-5 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
207595-5
Rack & Panel Connectors 207595-5
Body Features Connector & Keying Code : 01 Shell Finish : Chromate Conversion Coating Shell Plating Material : Cadmium Configuration Features Number of Inserts : 2 Number of Positions : 132 Contact Features Contact Arrangement Code (Module A) : 106 Contact Arrangement Code (Module B) : 106 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Other Custom Order Code : 250 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Sealable : Yes

Body Features


  • Connector & Keying Code : 01
  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Inserts : 2
  • Number of Positions : 132

Contact Features


  • Contact Arrangement Code (Module A) : 106
  • Contact Arrangement Code (Module B) : 106
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Custom Order Code : 250

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 207595-5
Product Name Rack & Panel Connectors
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details