TE Connectivity Automotive Housing, Rcpt, 7Pos; Product Range Amp Te Connectivity 207573-1

Description
AUTOMOTIVE HOUSING, RCPT, 7POS; Product Range:EconoSeal Series; Gender:Receptacle; No. of Positions:7Positions ; For Use With:AMP 208337-1 Pin & 208338-1 Socket Automotive Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 7POS; Product Range:EconoSeal Series; Gender:Receptacle; No. of Positions:7Positions ; For Use With:AMP 208337-1 Pin & 208338-1 Socket Automotive Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 7Pos; Product Range Amp Te Connectivity - 48F1667 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 7Pos; Product Range Amp Te Connectivity
48F1667
Automotive Housing, Rcpt, 7Pos; Product Range Amp Te Connectivity 48F1667
AUTOMOTIVE HOUSING, RCPT, 7POS; Product Range:EconoSeal Series; Gender:Receptacle; No. of Positions:7Positions ; For Use With:AMP 208337-1 Pin & 208338-1 Socket Automotive Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 7POS; Product Range:EconoSeal Series; Gender:Receptacle; No. of Positions:7Positions; For Use With:AMP 208337-1 Pin & 208338-1 Socket Automotive Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 48F1667
Product Name Automotive Housing, Rcpt, 7Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details