TE Connectivity Headers, Male Pins 207541-7

Description
"Connector Header Through Hole, Right Angle 3 position 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 3 position 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A123211-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A123211-ND
Headers, Male Pins A123211-ND
"Connector Header Through Hole, Right Angle 3 position 0.197"" (5.00mm)"

"Connector Header Through Hole, Right Angle 3 position 0.197"" (5.00mm)"

Buy Now Datasheet
Plug & Socket Connector, Header 3 Position 5Mm; Product Range Amp - Te Connectivity - 52K3506 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header 3 Position 5Mm; Product Range Amp - Te Connectivity
52K3506
Plug & Socket Connector, Header 3 Position 5Mm; Product Range Amp - Te Connectivity 52K3506
PLUG & SOCKET CONNECTOR, HEADER 3 POSITION 5MM; Product Range:Metrimate Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:5mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER 3 POSITION 5MM; Product Range:Metrimate Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:5mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A123211-ND 52K3506
Product Name Headers, Male Pins Plug & Socket Connector, Header 3 Position 5Mm; Product Range Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle PCB Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data