"36 Position Header Connector 0.197"" (5.00mm) Through Hole Tin-Lead"
CONN HDR 36P 0.197 TIN-LEAD PCB
SKT HDR ASSY,36 POSN,METRIMATE
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33308-ND | 792-207534-8 | 40P8934 |
| Product Name | Headers, Receptacles, Female Sockets | CONN HDR 36P 0.197 TIN-LEAD PCB | Skt Hdr Assy,36 Posn,metrimate Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | ||
| Current Rating | 7.5 amps | 14.0 amps |