"24 Position Header Connector 0.197"" (5.00mm) Through Hole Tin-Lead"
SKT HDR ASSY.24 POSN.METRIMATE
CONN HDR 24P 0.197 TIN-LEAD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A115039-ND | 41AJ6054 | 207532-2 |
| Product Name | Headers, Receptacles, Female Sockets | Skt Hdr Assy.24 Posn.metrimate Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 7.5 amps | 7.5 amps |