"18 Position Header Connector 0.197"" (5.00mm) Through Hole Tin"
CONN HDR 18POS 0.197 TIN PCB
SKT HDR ASSY,18 POSN,METRIMATE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33304-ND | 207530-7 | 40P8933 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Skt Hdr Assy,18 Posn,metrimate Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 7.5 amps | 7.5 amps |