TE Connectivity Connector, Rectangular Power, Socket Header, 12 Position; Product Range Amp - Te Connectivity 207528-7.

Description
CONNECTOR, RECTANGULAR POWER, SOCKET HEADER, 12 POSITION; PRODUCT RANGE:METRIMATE SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; GENDER:HEADER; NO. OF CONTACTS:12CONTACTS; PITCH SPACING:5MM; CONTACT GENDER:SOCKET; NO. OF ROWS:3ROWS ROHS COMPLIANT: YES
Description
CONNECTOR, RECTANGULAR POWER, SOCKET HEADER, 12 POSITION; PRODUCT RANGE:METRIMATE SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; GENDER:HEADER; NO. OF CONTACTS:12CONTACTS; PITCH SPACING:5MM; CONTACT GENDER:SOCKET; NO. OF ROWS:3ROWS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector, Rectangular Power, Socket Header, 12 Position; Product Range Amp - Te Connectivity - 30AC3878 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectangular Power, Socket Header, 12 Position; Product Range Amp - Te Connectivity
30AC3878
Connector, Rectangular Power, Socket Header, 12 Position; Product Range Amp - Te Connectivity 30AC3878
CONNECTOR, RECTANGULAR POWER, SOCKET HEADER, 12 POSITION; PRODUCT RANGE:METRIMATE SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; GENDER:HEADER; NO. OF CONTACTS:12CONTACTS; PITCH SPACING:5MM; CONTACT GENDER:SOCKET; NO. OF ROWS:3ROWS ROHS COMPLIANT: YES

CONNECTOR, RECTANGULAR POWER, SOCKET HEADER, 12 POSITION; PRODUCT RANGE:METRIMATE SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; GENDER:HEADER; NO. OF CONTACTS:12CONTACTS; PITCH SPACING:5MM; CONTACT GENDER:SOCKET; NO. OF ROWS:3ROWS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3878
Product Name Connector, Rectangular Power, Socket Header, 12 Position; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - CLJ.M34.GLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details