"12 Position Header Connector 0.197"" (5.00mm) Through Hole Tin"
CONNECTOR, RECTANGULAR POWER, SOCKET HEADER, 12 POSITION; No. of Contacts:12Contacts;
SKT HDR ASSY,12 POSN,METRIMATE
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33302-ND | 72W2528 | 76AC4126 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rectangular Power, Socket Header, 12 Position; No. Of Contacts Amp - Te Connectivity | Skt Hdr Assy,12 Posn,metrimate Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | PCB Mount | |
| Voltage Rating | 600 volts |