"6 Position Header Connector 0.197"" (5.00mm) Through Hole Tin"
CONNECTOR, RECEPTACLE, 6POS, 3ROW, 5MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A33298-ND | 52K3502 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Receptacle, 6Pos, 3Row, 5Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 600 volts |