TE Connectivity D-Shaped Connectors 207516-5

Description
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.77 MM , 2.79 MM , 2.74 MM  [.108 INCH , .11 INCH , .109 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.77 MM , 2.79 MM , 2.74 MM  [.108 INCH , .11 INCH , .109 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 207516-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
207516-5
D-Shaped Connectors 207516-5
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.77 MM , 2.79 MM , 2.74 MM  [.108 INCH , .11 INCH , .109 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.77 MM , 2.79 MM , 2.74 MM  [.108 INCH , .11 INCH , .109 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Clinch Nut, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A31917-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31917-ND
D-Sub, D-Shaped Connector Housings A31917-ND
Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
Singapore, Singapore
250V 3.7A Electronic Connector
439-207516-5
250V 3.7A Electronic Connector 439-207516-5
D-Sub Receptacle 25 Pos Crimp ST Shielded 250V 3.7A Product overview: 207516-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3.7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3.7A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-207516-5 can be used for catalog matching and distributor lookup.

D-Sub Receptacle 25 Pos Crimp ST Shielded 250V 3.7A Product overview: 207516-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3.7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3.7A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-207516-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 207516-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
207516-5
D-Sub Connectors 207516-5
HDP-20,RCPT,SIZE 3, 25 POSN,CL

HDP-20,RCPT,SIZE 3, 25 POSN,CL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
207516-5
D-Sub Connectors 207516-5
CRIMP SNAP ASY W/HDW

CRIMP SNAP ASY W/HDW

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
207516-5
D-Sub Connectors 207516-5
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors Miscellaneous - 207516-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
207516-5
Connectors Miscellaneous 207516-5
HDP-20RCPTSIZE 3 25 POSNCL

HDP-20RCPTSIZE 3 25 POSNCL

Buy Now
207516-5 - Hdp-20,rcpt,size 3, 25 Posn,cl Rohs Compliant Amp - Te Connectivity - 38AH4125 - Newark, An Avnet Company
Chicago, IL, United States
207516-5 - Hdp-20,rcpt,size 3, 25 Posn,cl Rohs Compliant Amp - Te Connectivity
38AH4125
207516-5 - Hdp-20,rcpt,size 3, 25 Posn,cl Rohs Compliant Amp - Te Connectivity 38AH4125
207516-5 - HDP-20,RCPT,SIZE 3, 25 POSN,CL ROHS COMPLIANT: YES

207516-5 - HDP-20,RCPT,SIZE 3, 25 POSN,CL ROHS COMPLIANT: YES

Supplier's Site
CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 25 POSITION, SIZE 3 - 70085491 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 25 POSITION, SIZE 3
70085491
CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 25 POSITION, SIZE 3 70085491
CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 25 POSITION, SIZE 3

CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 25 POSITION, SIZE 3

Supplier's Site
D-Sub, D-Shaped Connector Housings - 207516-5 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
207516-5
D-Sub, D-Shaped Connector Housings 207516-5
CONN D-SUB HOUSING RCPT 25POS

CONN D-SUB HOUSING RCPT 25POS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207516-5 A31917-ND 439-207516-5 207516-5 207516-5 38AH4125 70085491 207516-5
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings 250V 3.7A Electronic Connector D-Sub Connectors Connectors Miscellaneous 207516-5 - Hdp-20,rcpt,size 3, 25 Posn,cl Rohs Compliant Amp - Te Connectivity CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 25 POSITION, SIZE 3 D-Sub, D-Shaped Connector Housings
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-206500-2 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details
Box Mount D-Sub Connectors - 1-206504-4 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details
Coax Connectors - 1050999-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Clamp
View Details