TE Connectivity Connector Cable Grip; Grommet Type Amp Te Connectivity 207490-1

Description
CONNECTOR CABLE GRIP; Grommet Type:Cable Retention; Cable Diameter Min:3.81mm; Cable Diameter Max:6.35mm; Grommet Material:Thermoplast ic; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
CONNECTOR CABLE GRIP; Grommet Type:Cable Retention; Cable Diameter Min:3.81mm; Cable Diameter Max:6.35mm; Grommet Material:Thermoplast ic; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Cable Grip; Grommet Type Amp Te Connectivity - 87F4104 - Newark, An Avnet Company
Chicago, IL, United States
Connector Cable Grip; Grommet Type Amp Te Connectivity
87F4104
Connector Cable Grip; Grommet Type Amp Te Connectivity 87F4104
CONNECTOR CABLE GRIP; Grommet Type:Cable Retention; Cable Diameter Min:3.81mm; Cable Diameter Max:6.35mm; Grommet Material:Thermoplast ic; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes

CONNECTOR CABLE GRIP; Grommet Type:Cable Retention; Cable Diameter Min:3.81mm; Cable Diameter Max:6.35mm; Grommet Material:Thermoplastic; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 87F4104
Product Name Connector Cable Grip; Grommet Type Amp Te Connectivity
Material Other; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SATIN - AN-LH015-HL - AN-LH015-HL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details