TE Connectivity Cable Clamp Kit, Size 5, Thermoplastic; Product Range Amp Te Connectivity 207476-1

Description
CABLE CLAMP KIT, SIZE 5, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp Kit; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 5, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp Kit; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 5, Thermoplastic; Product Range Amp Te Connectivity - 44F8734 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 5, Thermoplastic; Product Range Amp Te Connectivity
44F8734
Cable Clamp Kit, Size 5, Thermoplastic; Product Range Amp Te Connectivity 44F8734
CABLE CLAMP KIT, SIZE 5, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp Kit; Body Color:Black RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 5, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body; Accessory Type:Cable Clamp Kit; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44F8734
Product Name Cable Clamp Kit, Size 5, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details