TE Connectivity Cable Clamp Kit, Size 4, Thermoplastic; Product Range Amp Te Connectivity 207473-1.

Description
CABLE CLAMP KIT, SIZE 4, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DC; CABLE EXIT ANGLE:90 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; BODY COLOR:BLACK ROHS COMPLIANT: YES
Datasheet
Description
CABLE CLAMP KIT, SIZE 4, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DC; CABLE EXIT ANGLE:90 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; BODY COLOR:BLACK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 4, Thermoplastic; Product Range Amp Te Connectivity - 28AC7994 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 4, Thermoplastic; Product Range Amp Te Connectivity
28AC7994
Cable Clamp Kit, Size 4, Thermoplastic; Product Range Amp Te Connectivity 28AC7994
CABLE CLAMP KIT, SIZE 4, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DC; CABLE EXIT ANGLE:90 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; BODY COLOR:BLACK ROHS COMPLIANT: YES

CABLE CLAMP KIT, SIZE 4, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DC; CABLE EXIT ANGLE:90 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLASTIC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; BODY COLOR:BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7994
Product Name Cable Clamp Kit, Size 4, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details