TE Connectivity Cable Clamp Kit, Size 2, Thermoplastic; Product Range Amp Te Connectivity 207470-1.

Description
CABLE CLAMP KIT, SIZE 2, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:90 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; BODY COLOR:BLACK ROHS COMPLIANT: YES
Datasheet
Description
CABLE CLAMP KIT, SIZE 2, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:90 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; BODY COLOR:BLACK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 2, Thermoplastic; Product Range Amp Te Connectivity - 28AC7993 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 2, Thermoplastic; Product Range Amp Te Connectivity
28AC7993
Cable Clamp Kit, Size 2, Thermoplastic; Product Range Amp Te Connectivity 28AC7993
CABLE CLAMP KIT, SIZE 2, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:90 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; BODY COLOR:BLACK ROHS COMPLIANT: YES

CABLE CLAMP KIT, SIZE 2, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:90 , 180 ; CONNECTOR BODY MATERIAL:THERMOPLASTIC BODY; ACCESSORY TYPE:CABLE CLAMP KIT; BODY COLOR:BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7993
Product Name Cable Clamp Kit, Size 2, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details