TE Connectivity D Sub Connector Housing, Tin & Dimple, Amplimite Hdp-20 Series, D Sub, 3, Plug, 25, Steel Body Rohs Compliant Amp Te Connectivity 207464-2

Description
D Sub Connector Housing, Tin & Dimple, Amplimite HDP-20 Series, D Sub, 3, Plug, 25, Steel Body RoHS Compliant: Yes
Datasheet
Description
D Sub Connector Housing, Tin & Dimple, Amplimite HDP-20 Series, D Sub, 3, Plug, 25, Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Housing, Tin & Dimple, Amplimite Hdp-20 Series, D Sub, 3, Plug, 25, Steel Body Rohs Compliant Amp Te Connectivity - 57H7103 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Tin & Dimple, Amplimite Hdp-20 Series, D Sub, 3, Plug, 25, Steel Body Rohs Compliant Amp Te Connectivity
57H7103
D Sub Connector Housing, Tin & Dimple, Amplimite Hdp-20 Series, D Sub, 3, Plug, 25, Steel Body Rohs Compliant Amp Te Connectivity 57H7103
D Sub Connector Housing, Tin & Dimple, Amplimite HDP-20 Series, D Sub, 3, Plug, 25, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Tin & Dimple, Amplimite HDP-20 Series, D Sub, 3, Plug, 25, Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp Te Connectivity - 44F8694 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp Te Connectivity
44F8694
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp Te Connectivity 44F8694
D SUB SHELL, PLUG, SIZE 3, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB SHELL, PLUG, SIZE 3, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H7103
Product Name D Sub Connector Housing, Tin & Dimple, Amplimite Hdp-20 Series, D Sub, 3, Plug, 25, Steel Body Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details