TE Connectivity D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity 207463-1.

Description
D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; NO. OF POSITIONS:25POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES
Datasheet
Description
D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; NO. OF POSITIONS:25POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity - 28AC7992 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity
28AC7992
D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity 28AC7992
D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; NO. OF POSITIONS:25POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; NO. OF POSITIONS:25POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DB; PRODUCT RANGE:AMPLIMITE HDP-20 SERIES; GENDER:RECEPTACLE; CONNECTOR BODY MATERIAL:STEEL BODY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7992
Product Name D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details