TE Connectivity D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, 3, Receptacle, 25, Steel Body Rohs Compliant Amp Te Connectivity 207463-1

Description
D Sub Connector Housing, Amplimite HDP-20 Series, D Sub, 3, Receptacle, 25, Steel Body RoHS Compliant: Yes
Datasheet
Description
D Sub Connector Housing, Amplimite HDP-20 Series, D Sub, 3, Receptacle, 25, Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, 3, Receptacle, 25, Steel Body Rohs Compliant Amp Te Connectivity - 19J3856 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, 3, Receptacle, 25, Steel Body Rohs Compliant Amp Te Connectivity
19J3856
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, 3, Receptacle, 25, Steel Body Rohs Compliant Amp Te Connectivity 19J3856
D Sub Connector Housing, Amplimite HDP-20 Series, D Sub, 3, Receptacle, 25, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Amplimite HDP-20 Series, D Sub, 3, Receptacle, 25, Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity - 44F8704 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity
44F8704
D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity 44F8704
D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19J3856
Product Name D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, 3, Receptacle, 25, Steel Body Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details