TE Connectivity Plug & Socket Conn, Header, 18Pos, 5Mm; Connector Systems Amp Te Connectivity 207444-3

Description
PLUG & SOCKET CONN, HEADER, 18POS, 5MM; Connector Systems:-; Pitch Spacing:5mm; No. of Rows:3Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:Metrimate Series; Connector Shroud:- RoHS Compliant: No
Datasheet
Description
PLUG & SOCKET CONN, HEADER, 18POS, 5MM; Connector Systems:-; Pitch Spacing:5mm; No. of Rows:3Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:Metrimate Series; Connector Shroud:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 18Pos, 5Mm; Connector Systems Amp Te Connectivity - 95F2742 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 18Pos, 5Mm; Connector Systems Amp Te Connectivity
95F2742
Plug & Socket Conn, Header, 18Pos, 5Mm; Connector Systems Amp Te Connectivity 95F2742
PLUG & SOCKET CONN, HEADER, 18POS, 5MM; Connector Systems:-; Pitch Spacing:5mm; No. of Rows:3Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:Metrimate Series; Connector Shroud:- RoHS Compliant: No

PLUG & SOCKET CONN, HEADER, 18POS, 5MM; Connector Systems:-; Pitch Spacing:5mm; No. of Rows:3Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:Metrimate Series; Connector Shroud:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 95F2742
Product Name Plug & Socket Conn, Header, 18Pos, 5Mm; Connector Systems Amp Te Connectivity
Product Type IC Socket; IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm Pluggable Terminal Header, 24 Position - 8724 - Keystone Electronics Corp.
Specs
Product Type IC Headers; PCB Pins
Mounting Through-Hole
Current Rating 5 amps
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Headers & Wire Housings - G125-MV15005M1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103168-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers