TE Connectivity Housing, Receptacle, 18Way, 5; Product Range Amp Te Connectivity 207443-1

Description
HOUSING, RECEPTACLE, 18WAY, 5; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:18Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; RoHS Compliant: Yes
Datasheet
Description
HOUSING, RECEPTACLE, 18WAY, 5; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:18Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, 18Way, 5; Product Range Amp Te Connectivity - 52R4076 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 18Way, 5; Product Range Amp Te Connectivity
52R4076
Housing, Receptacle, 18Way, 5; Product Range Amp Te Connectivity 52R4076
HOUSING, RECEPTACLE, 18WAY, 5; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:18Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; RoHS Compliant: Yes

HOUSING, RECEPTACLE, 18WAY, 5; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:18Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4076
Product Name Housing, Receptacle, 18Way, 5; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 65 mm (2.56 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details