TE Connectivity Rectangular Wire & Cable Connectors & Housings 207442-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 6 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Length : 25.35 MM  [.998 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 6 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Length : 25.35 MM  [.998 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207442-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207442-1
Rectangular Wire & Cable Connectors & Housings 207442-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 6 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Length : 25.35 MM  [.998 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Layout : Matrix
  • Contact Type : Socket

Dimensions


  • Connector Length : 25.35 MM  [.998 INCH ]
  • Connector Width : 23.8 MM  [.937 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : UL, VDE, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
207442-1
Headers & Wire Housings 207442-1
METRIMATE CONNECTOR

METRIMATE CONNECTOR

Buy Now
Rectangular Connector Housings - A29201-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29201-ND
Rectangular Connector Housings A29201-ND
"18 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

"18 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

Buy Now Datasheet
Wire Housings & Plugs - 3020603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3020603
Wire Housings & Plugs 3020603
TE Connectivity 207442-1

TE Connectivity 207442-1

Supplier's Site
Connectors Crimp Housings, Series Mating PCB Headers - 207442-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
207442-1
Connectors Crimp Housings, Series Mating PCB Headers 207442-1
18 POS SQ GRID METRIMATE-PLUG

18 POS SQ GRID METRIMATE-PLUG

Buy Now
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 93F3043 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
93F3043
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 93F3043
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:18Position s; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Free Hanging RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:18Positions; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Soft Shell; Plug; 18; 14 A (Max.); 600; Thermoplastic; Red - 70087296 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Plug; 18; 14 A (Max.); 600; Thermoplastic; Red
70087296
Connector, Soft Shell; Plug; 18; 14 A (Max.); 600; Thermoplastic; Red 70087296
MTA-156 Connector, 7 A Current Rating, 600 V Voltage Rating, Polyester Housing Material Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts. Square grid connector configuration.

MTA-156 Connector, 7 A Current Rating, 600 V Voltage Rating, Polyester Housing Material
Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts.
Square grid connector configuration.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207442-1 207442-1 A29201-ND 3020603 207442-1 93F3043 70087296
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Housings Wire Housings & Plugs Connectors Crimp Housings, Series Mating PCB Headers Plug And Socket Connector Housing; Product Range Amp - Te Connectivity Connector, Soft Shell; Plug; 18; 14 A (Max.); 600; Thermoplastic; Red
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Mounting Panel Mount Free Hanging (In-Line) Free Hanging Free Hanging, Panel
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 054460-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details
Headers, Male Pins - A0101-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details