Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761729-207441-8
Series: Metrimate
Packaging: Tray
Number of Positions: 9
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 130°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Latch Lock
Contact Material: Brass
Voltage Rating: 600V
Current Rating: 7.5A
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial
Insulation Material: Polyamide (PA), Nylon
Style: Board to Board or Cable
Pitch - Mating: 0.197" (5.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 150μin (3.81μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150μin (3.81μm)
Family Name: 207441
Insulation Color: Red
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.197" (5.00mm)
Contact Length - Post: 0.181" (4.60mm)
Insulation Height: 0.464" (11.79mm)
Contact Shape: Circular
Introduction Date: June 20, 2008
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Rectangular Connector, 9 Pos, 7.5A, 600V, Male Pin, Solder, Thru-Hole Product overview: 207441-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-207441-8 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 9 position 0.197"" (5.00mm)"
METRIMATE PIN HEADER ASSY,9P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 761729-207441-8 | 2027-207441-8 | 207441-8-ND | 40P8930 |
| Product Name | Rectangular Connectors - 207441-8 | 7.5A 600V Electronic Connector | Headers, Male Pins | Metrimate Pin Header Assy,9P Amp - Te Connectivity |
| Connector Type | Automotive Connector; Rectangular Connectors, Heavy Duty | Header Connector; Header | ||
| Termination | Solder | Solder | ||
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |