"Connector Header Through Hole 9 position 0.197"" (5.00mm)"
PLUG & SOCKET CONNECTOR, HEADER 9 POSITION 5MM; Product Range:Metrimate Series; No. of Contacts:9Contacts; Gender:Header; Pitch Spacing:5mm; Contact Termination Type:Through Hole; No. of Rows:3 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes
METRIMATE PIN HEADER ASSY,9P
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33286-ND | 52K3497 | 76AC4113 |
| Product Name | Headers, Male Pins | Plug & Socket Connector, Header 9 Position 5Mm; Product Range Amp - Te Connectivity | Metrimate Pin Header Assy,9P Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | PCB Mount | |
| Voltage Rating | 600 volts |