TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 207439-1.

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:METRIMATE SERIES; GENDER:PLUG; NO. OF POSITIONS:9POSITIONS ; PITCH SPACING:5MM; FOR USE WITH:METRIMATE SQUARE GRID CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:METRIMATE SERIES; GENDER:PLUG; NO. OF POSITIONS:9POSITIONS ; PITCH SPACING:5MM; FOR USE WITH:METRIMATE SQUARE GRID CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 30AC3874 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
30AC3874
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 30AC3874
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:METRIMATE SERIES; GENDER:PLUG; NO. OF POSITIONS:9POSITIONS ; PITCH SPACING:5MM; FOR USE WITH:METRIMATE SQUARE GRID CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:METRIMATE SERIES; GENDER:PLUG; NO. OF POSITIONS:9POSITIONS; PITCH SPACING:5MM; FOR USE WITH:METRIMATE SQUARE GRID CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC3874
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details