TE Connectivity Headers, Male Pins 207398-7

Description
"Connector Header Through Hole, Right Angle 10 position 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 10 position 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 207398-7-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
207398-7-ND
Headers, Male Pins 207398-7-ND
"Connector Header Through Hole, Right Angle 10 position 0.197"" (5.00mm)"

"Connector Header Through Hole, Right Angle 10 position 0.197"" (5.00mm)"

Buy Now Datasheet
Conn, Header, 10Pos, 1Row, 5Mm; Connector Systems Amp - Te Connectivity - 70AH7342 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 10Pos, 1Row, 5Mm; Connector Systems Amp - Te Connectivity
70AH7342
Conn, Header, 10Pos, 1Row, 5Mm; Connector Systems Amp - Te Connectivity 70AH7342
CONN, HEADER, 10POS, 1ROW, 5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Metrimate Series RoHS Compliant: Yes

CONN, HEADER, 10POS, 1ROW, 5MM; Connector Systems:Wire-to-Board; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Metrimate Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 207398-7-ND 70AH7342
Product Name Headers, Male Pins Conn, Header, 10Pos, 1Row, 5Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details