TE Connectivity Connector Cable Grip; Grommet Type Amp Te Connectivity 207387-2

Description
CONNECTOR CABLE GRIP; Grommet Type:Cable Retention; Cable Diameter Min:6.35mm; Cable Diameter Max:8.89mm; Grommet Material:Thermoplast ic; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes
Description
CONNECTOR CABLE GRIP; Grommet Type:Cable Retention; Cable Diameter Min:6.35mm; Cable Diameter Max:8.89mm; Grommet Material:Thermoplast ic; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Cable Grip; Grommet Type Amp Te Connectivity - 87F4107 - Newark, An Avnet Company
Chicago, IL, United States
Connector Cable Grip; Grommet Type Amp Te Connectivity
87F4107
Connector Cable Grip; Grommet Type Amp Te Connectivity 87F4107
CONNECTOR CABLE GRIP; Grommet Type:Cable Retention; Cable Diameter Min:6.35mm; Cable Diameter Max:8.89mm; Grommet Material:Thermoplast ic; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes

CONNECTOR CABLE GRIP; Grommet Type:Cable Retention; Cable Diameter Min:6.35mm; Cable Diameter Max:8.89mm; Grommet Material:Thermoplastic; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 87F4107
Product Name Connector Cable Grip; Grommet Type Amp Te Connectivity
Material Other; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S26GC - CHC-S26GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details