TE Connectivity Connector Hardware, Mounts, Locks & Retainers 207386-1

Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Screw Retainer Clip Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Screw Retainer Clip Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 207386-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
207386-1
Connector Hardware, Mounts, Locks & Retainers 207386-1
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Screw Retainer Clip Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 5000

Product Type Features


  • Connector Hardware Accessory Type : Screw Retainer Clip
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 207386-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
207386-1
D-Sub Connectors 207386-1
SCREW RETAINER CLIP

SCREW RETAINER CLIP

Buy Now
D-Sub, D-Shaped Connector Accessories - 207386-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
207386-1-ND
D-Sub, D-Shaped Connector Accessories 207386-1-ND
Connector Retainer Clip For AMPLIMITE Series

Connector Retainer Clip For AMPLIMITE Series

Buy Now Datasheet
Screw Retainer Clip Rohs Compliant Amp - Te Connectivity - 12H5349 - Newark, An Avnet Company
Chicago, IL, United States
Screw Retainer Clip Rohs Compliant Amp - Te Connectivity
12H5349
Screw Retainer Clip Rohs Compliant Amp - Te Connectivity 12H5349
SCREW RETAINER CLIP ROHS COMPLIANT: YES

SCREW RETAINER CLIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207386-1 207386-1 207386-1-ND 12H5349
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Accessories Screw Retainer Clip Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
3 suppliers
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details