TE Connectivity No. Of Contacts Amp - Te Connectivity 207378-7.

Description
No. of Contacts:6Contacts; Product Range:AMP Metrimate Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:5mm; Gender:Header; Contact Gender:Pin; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes
Description
No. of Contacts:6Contacts; Product Range:AMP Metrimate Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:5mm; Gender:Header; Contact Gender:Pin; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 26AC6470 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
26AC6470
No. Of Contacts Amp - Te Connectivity 26AC6470
No. of Contacts:6Contacts; Product Range:AMP Metrimate Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:5mm; Gender:Header; Contact Gender:Pin; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

No. of Contacts:6Contacts; Product Range:AMP Metrimate Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:5mm; Gender:Header; Contact Gender:Pin; Contact Material:Phosphor Bronze; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6470
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products